Brady Corporation Admittance Sign 123493

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123493 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123493
Admittance Sign 123493
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123493-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123493-ND
Signs, Nameplates, Posters 2267-123493-ND
B401 14X10 BLK/WHT WALKING OF DO

B401 14X10 BLK/WHT WALKING OF DO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Pet Restrictions Sign - 10 in Width x 14 in Height - TEXT: WALKING OF DOGS PROHIBITED ON THIS PROPERTY - 123493 - 754473-79065 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Pet Restrictions Sign - 10 in Width x 14 in Height - TEXT: WALKING OF DOGS PROHIBITED ON THIS PROPERTY - 123493
754473-79065
Brady B-401 Polystyrene Rectangle White Pet Restrictions Sign - 10 in Width x 14 in Height - TEXT: WALKING OF DOGS PROHIBITED ON THIS PROPERTY - 123493 754473-79065
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pet restrictions sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This pet restrictions sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: WALKING OF DOGS PROHIBITED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pet restrictions sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This pet restrictions sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: WALKING OF DOGS PROHIBITED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123493 2267-123493-ND 754473-79065
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Pet Restrictions Sign - 10 in Width x 14 in Height - TEXT: WALKING OF DOGS PROHIBITED ON THIS PROPERTY - 123493
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 655346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details