Brady Corporation Admittance Sign 123489

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123489 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123489
Admittance Sign 123489
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123489-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123489-ND
Signs, Nameplates, Posters 2267-123489-ND
B555 10X7 BLK/WHT WALKING OF DOG

B555 10X7 BLK/WHT WALKING OF DOG

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 7 in Width x 10 in Height - TEXT: WALKING OF DOGS PROHIBITED ON THIS PROPERTY - 123489 - 754473-79061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 7 in Width x 10 in Height - TEXT: WALKING OF DOGS PROHIBITED ON THIS PROPERTY - 123489
754473-79061
Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 7 in Width x 10 in Height - TEXT: WALKING OF DOGS PROHIBITED ON THIS PROPERTY - 123489 754473-79061
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pet restrictions sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pet restrictions sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: WALKING OF DOGS PROHIBITED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pet restrictions sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pet restrictions sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: WALKING OF DOGS PROHIBITED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123489 2267-123489-ND 754473-79061
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 7 in Width x 10 in Height - TEXT: WALKING OF DOGS PROHIBITED ON THIS PROPERTY - 123489
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Site safety
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details