Brady Corporation Security Sign 123481

Description
Security Sign
Description
Security Sign

Suppliers

Company
Product
Description
Supplier Links
Security Sign - 123481 - Brady Corporation
Milwaukee, WI, USA
Security Sign
123481
Security Sign 123481
Security Sign

Security Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Admittance Sign - 36 in Width x 24 in Height - 123481 - 754473-79050 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Admittance Sign - 36 in Width x 24 in Height - 123481
754473-79050
Brady B-401 High Impact Polystyrene Rectangle White Admittance Sign - 36 in Width x 24 in Height - 123481 754473-79050
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady admittance sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 36 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This admittance sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: SECURITY NOTICE ENTERING THIS FACILITY IS DEEMED VALID CONSENT TO SCREENING OR INSPECTION FAILURE TO CONSENT OR SUBMIT TO SCREENING OR INSPECTION WILL RESULT IN DENIAL OR REVOCATION OF AUTHORIZATION TO ENTER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady admittance sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 36 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This admittance sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: SECURITY NOTICE ENTERING THIS FACILITY IS DEEMED VALID CONSENT TO SCREENING OR INSPECTION FAILURE TO CONSENT OR SUBMIT TO SCREENING OR INSPECTION WILL RESULT IN DENIAL OR REVOCATION OF AUTHORIZATION TO ENTER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 123481 754473-79050
Product Name Security Sign Brady B-401 High Impact Polystyrene Rectangle White Admittance Sign - 36 in Width x 24 in Height - 123481
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details