Brady Corporation Admittance Sign 123473

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123473 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123473
Admittance Sign 123473
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING! ATTACK DOGS ON PREMISES NO TRESPASSING - 123473 - 754473-79038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING! ATTACK DOGS ON PREMISES NO TRESPASSING - 123473
754473-79038
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING! ATTACK DOGS ON PREMISES NO TRESPASSING - 123473 754473-79038
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: WARNING! ATTACK DOGS ON PREMISES NO TRESPASSING. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: WARNING! ATTACK DOGS ON PREMISES NO TRESPASSING. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 123473 754473-79038
Product Name Admittance Sign Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING! ATTACK DOGS ON PREMISES NO TRESPASSING - 123473
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details