Brady Corporation Smoking Allowed Sign 123060

Description
Smoking Allowed Sign
Request a Quote Datasheet
Description
Smoking Allowed Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoking Allowed Sign - 123060 - Brady Corporation
Milwaukee, WI, USA
Smoking Allowed Sign
123060
Smoking Allowed Sign 123060
Smoking Allowed Sign

Smoking Allowed Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-123060-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-123060-ND
Labels, Stickers, Decals - Preprinted 2267-123060-ND
B946 VINYL 10X7 SMOKING IS ALLOW

B946 VINYL 10X7 SMOKING IS ALLOW

Buy Now Datasheet
Brady B-946 Vinyl Rectangle White Smoking Permitted Sign - 7 in Width x 10 in Height - TEXT: WARNING SMOKING IS ALLOWED IN THIS ESTABLISHMENT - 123060 - 754473-71972 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle White Smoking Permitted Sign - 7 in Width x 10 in Height - TEXT: WARNING SMOKING IS ALLOWED IN THIS ESTABLISHMENT - 123060
754473-71972
Brady B-946 Vinyl Rectangle White Smoking Permitted Sign - 7 in Width x 10 in Height - TEXT: WARNING SMOKING IS ALLOWED IN THIS ESTABLISHMENT - 123060 754473-71972
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / orange / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: WARNING SMOKING IS ALLOWED IN THIS ESTABLISHMENT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / orange / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: WARNING SMOKING IS ALLOWED IN THIS ESTABLISHMENT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123060 2267-123060-ND 754473-71972
Product Name Smoking Allowed Sign Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Rectangle White Smoking Permitted Sign - 7 in Width x 10 in Height - TEXT: WARNING SMOKING IS ALLOWED IN THIS ESTABLISHMENT - 123060
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 8134454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Crushing of hands
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details