Brady Corporation No Smoking Sign - Indiana 123052

Description
No Smoking Sign - Indiana
Request a Quote Datasheet
Description
No Smoking Sign - Indiana
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - Indiana - 123052 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign - Indiana
123052
No Smoking Sign - Indiana 123052
No Smoking Sign - Indiana

No Smoking Sign - Indiana

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-123052-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-123052-ND
Labels, Stickers, Decals - Preprinted 2267-123052-ND
B946 VINYL 10X7 STATE LAW PROHIB

B946 VINYL 10X7 STATE LAW PROHIB

Buy Now Datasheet
Brady B-946 Vinyl Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - 123052 - 754473-71964 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - 123052
754473-71964
Brady B-946 Vinyl Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - 123052 754473-71964
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: STATE LAW PROHIBITS SMOKING WITHIN 8 FEET OF THIS ENTRANCE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: STATE LAW PROHIBITS SMOKING WITHIN 8 FEET OF THIS ENTRANCE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123052 2267-123052-ND 754473-71964
Product Name No Smoking Sign - Indiana Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - 123052
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 7541277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 5.83 inches (148 mm)
Height 0.3445 ft (1.05 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details