Brady Corporation No Smoking Sign - Indiana 123050

Description
No Smoking Sign - Indiana
Request a Quote Datasheet
Description
No Smoking Sign - Indiana
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - Indiana - 123050 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign - Indiana
123050
No Smoking Sign - Indiana 123050
No Smoking Sign - Indiana

No Smoking Sign - Indiana

Supplier's Site
Signs, Nameplates, Posters - 2267-123050-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123050-ND
Signs, Nameplates, Posters 2267-123050-ND
B401 PLASTIC 7X5 STATE LAW PROHI

B401 PLASTIC 7X5 STATE LAW PROHI

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 5 in Width x 7 in Height - 123050 - 754473-71962 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 5 in Width x 7 in Height - 123050
754473-71962
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 5 in Width x 7 in Height - 123050 754473-71962
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: STATE LAW PROHIBITS SMOKING WITHIN 8 FEET OF THIS ENTRANCE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: STATE LAW PROHIBITS SMOKING WITHIN 8 FEET OF THIS ENTRANCE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123050 2267-123050-ND 754473-71962
Product Name No Smoking Sign - Indiana Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 5 in Width x 7 in Height - 123050
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 3643587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details