Brady Corporation Labels, Stickers, Decals - Preprinted 122950

Description
"B235 NFPA 1""X1"" BAR LBL 500/ROLL"
Request a Quote Datasheet
Description
"B235 NFPA 1""X1"" BAR LBL 500/ROLL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-122950-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-122950-ND
Labels, Stickers, Decals - Preprinted 2267-122950-ND
"B235 NFPA 1""X1"" BAR LBL 500/ROLL"

"B235 NFPA 1""X1"" BAR LBL 500/ROLL"

Buy Now Datasheet
Brady B-235 Chemical Hazard Label - 1 in Width - 1 in Height - 122950 - 754473-71912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Chemical Hazard Label - 1 in Width - 1 in Height - 122950
754473-71912
Brady B-235 Chemical Hazard Label - 1 in Width - 1 in Height - 122950 754473-71912
The Brady chemical hazard label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 chemical hazard label are: 1 in W x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This chemical hazard label uses permanent acrylic for the adhesive.

The Brady chemical hazard label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 chemical hazard label are: 1 in W x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This chemical hazard label uses permanent acrylic for the adhesive.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122950-ND 754473-71912
Product Name Labels, Stickers, Decals - Preprinted Brady B-235 Chemical Hazard Label - 1 in Width - 1 in Height - 122950
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details