Brady Corporation Signs, Nameplates, Posters 122915

Description
INFORMATION SIGN
Request a Quote Datasheet
Description
INFORMATION SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122915-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122915-ND
Signs, Nameplates, Posters 2267-122915-ND
INFORMATION SIGN

INFORMATION SIGN

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122915 - 754473-71880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122915
754473-71880
Brady B-120 Fiberglass Reinforced Polyester Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122915 754473-71880
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady out of service sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. This sign is written in English with the following text: OUT OF SERVICE DO NOT USE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady out of service sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. This sign is written in English with the following text: OUT OF SERVICE DO NOT USE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122915-ND 754473-71880
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122915
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details