Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Exit Sign - TEXT: EXIT - 122908 122908

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. This sign is written in English with the following text: EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. This sign is written in English with the following text: EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Exit Sign - TEXT: EXIT - 122908 - 754473-71873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Exit Sign - TEXT: EXIT - 122908
754473-71873
Brady B-120 Fiberglass Reinforced Polyester Exit Sign - TEXT: EXIT - 122908 754473-71873
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. This sign is written in English with the following text: EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. This sign is written in English with the following text: EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71873
Product Name Brady B-120 Fiberglass Reinforced Polyester Exit Sign - TEXT: EXIT - 122908
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details