Brady Corporation Signs, Nameplates, Posters 122906

Description
B120,7X10,RED/WHT,DE SIGNATED SMO
Request a Quote Datasheet
Description
B120,7X10,RED/WHT,DE SIGNATED SMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122906-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122906-ND
Signs, Nameplates, Posters 2267-122906-ND
B120,7X10,RED/WHT,DE SIGNATED SMO

B120,7X10,RED/WHT,DESIGNATED SMO

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: DESIGNATED SMOKING AREA - 122906 - 754473-71871 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: DESIGNATED SMOKING AREA - 122906
754473-71871
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: DESIGNATED SMOKING AREA - 122906 754473-71871
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122906-ND 754473-71871
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: DESIGNATED SMOKING AREA - 122906
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details