Brady Corporation Signs, Nameplates, Posters 122903

Description
B120,7X10,RED,BLK/WH T,CONSTRUCTI
Request a Quote Datasheet
Description
B120,7X10,RED,BLK/WH T,CONSTRUCTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122903-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122903-ND
Signs, Nameplates, Posters 2267-122903-ND
B120,7X10,RED,BLK/WH T,CONSTRUCTI

B120,7X10,RED,BLK/WHT,CONSTRUCTI

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Road Construction Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT - 122903 - 754473-71867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Road Construction Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT - 122903
754473-71867
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Road Construction Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT - 122903 754473-71867
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady road construction sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This road construction sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, MUTCD Eff. 2009 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady road construction sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This road construction sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, MUTCD Eff. 2009 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122903-ND 754473-71867
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Road Construction Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT - 122903
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details