Brady Corporation Signs, Nameplates, Posters 122893

Description
NO EXIT
Request a Quote Datasheet
Description
NO EXIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122893-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122893-ND
Signs, Nameplates, Posters 2267-122893-ND
NO EXIT

NO EXIT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester No Exit Sign - TEXT: NO EXIT - 122893 - 754473-71857 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester No Exit Sign - TEXT: NO EXIT - 122893
754473-71857
Brady B-120 Fiberglass Reinforced Polyester No Exit Sign - TEXT: NO EXIT - 122893 754473-71857
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. This item is written in English with the following text: NO EXIT. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. This item is written in English with the following text: NO EXIT. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122893-ND 754473-71857
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester No Exit Sign - TEXT: NO EXIT - 122893
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details