Brady Corporation Signs, Nameplates, Posters 122888

Description
B120,7X10,YEL,BLK/WH T,THIS PROPE
Request a Quote Datasheet
Description
B120,7X10,YEL,BLK/WH T,THIS PROPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122888-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122888-ND
Signs, Nameplates, Posters 2267-122888-ND
B120,7X10,YEL,BLK/WH T,THIS PROPE

B120,7X10,YEL,BLK/WHT,THIS PROPE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - 122888 - 754473-71852 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - 122888
754473-71852
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - 122888 754473-71852
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady alarm / surveillance notice sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This alarm / surveillance notice sign is designed with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: SECURITY NOTICE THIS PROPERTY IS PROTECTED BY ELECTRONIC SURVEILLANCE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady alarm / surveillance notice sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This alarm / surveillance notice sign is designed with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: SECURITY NOTICE THIS PROPERTY IS PROTECTED BY ELECTRONIC SURVEILLANCE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122888-ND 754473-71852
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - 122888
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details