Brady Corporation Signs, Nameplates, Posters 122873

Description
B120,10X7,RED/WHT,FI RE ALARM
Request a Quote Datasheet
Description
B120,10X7,RED/WHT,FI RE ALARM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122873-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122873-ND
Signs, Nameplates, Posters 2267-122873-ND
B120,10X7,RED/WHT,FI RE ALARM

B120,10X7,RED/WHT,FIRE ALARM

Buy Now Datasheet
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Rectangle Red Fire Alarm Sign - 10 in Width x 7 in Height - TEXT: FIRE ALARM - 122873 - 754473-71837 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Rectangle Red Fire Alarm Sign - 10 in Width x 7 in Height - TEXT: FIRE ALARM - 122873
754473-71837
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Rectangle Red Fire Alarm Sign - 10 in Width x 7 in Height - TEXT: FIRE ALARM - 122873 754473-71837
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire alarm sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire alarm sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: FIRE ALARM. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire alarm sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire alarm sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: FIRE ALARM. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122873-ND 754473-71837
Product Name Signs, Nameplates, Posters Brady Bradyglo B-120 Fiberglass Reinforced Polyester Rectangle Red Fire Alarm Sign - 10 in Width x 7 in Height - TEXT: FIRE ALARM - 122873
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details