B120,7X10,BLK/YEL,AR
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: AREA IN FRONT OF THIS ELECTRICAL PANEL MUST BE KEPT CLEAR FOR 36 INCHES OSHA-NEC REGULATIONS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.303 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-122861-ND | 754473-71825 |
| Product Name | Signs, Nameplates, Posters | Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - 122861 |
| Safety / Warning Type | Electrical / High Voltage |