Brady Corporation Signs, Nameplates, Posters 122848

Description
B120,7X10,BLK/YEL,WA TCH FOR LIFT
Request a Quote Datasheet
Description
B120,7X10,BLK/YEL,WA TCH FOR LIFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122848-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122848-ND
Signs, Nameplates, Posters 2267-122848-ND
B120,7X10,BLK/YEL,WA TCH FOR LIFT

B120,7X10,BLK/YEL,WATCH FOR LIFT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH FOR LIFT TRUCKS - 122848 - 754473-71812 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH FOR LIFT TRUCKS - 122848
754473-71812
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH FOR LIFT TRUCKS - 122848 754473-71812
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck & forklift warehouse traffic sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is manufactured with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WATCH FOR LIFT TRUCKS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck & forklift warehouse traffic sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is manufactured with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WATCH FOR LIFT TRUCKS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122848-ND 754473-71812
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH FOR LIFT TRUCKS - 122848
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2351192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Pipe Identification - 1878877-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details