R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady arc flash sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This arc flash sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: DANGER DO NOT WATCH THE ARC. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-71787 |
| Product Name | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Arc Flash Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT WATCH THE ARC - 122824 |
| Safety / Warning Type | Electrical / High Voltage |