Brady Corporation Signs, Nameplates, Posters 122813

Description
B120 7X10 ANSI BLK,RED/WHT CONFI
Request a Quote Datasheet
Description
B120 7X10 ANSI BLK,RED/WHT CONFI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122813-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122813-ND
Signs, Nameplates, Posters 2267-122813-ND
B120 7X10 ANSI BLK,RED/WHT CONFI

B120 7X10 ANSI BLK,RED/WHT CONFI

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE AUTHORIZED PERSONNEL ONLY - 122813 - 754473-71775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE AUTHORIZED PERSONNEL ONLY - 122813
754473-71775
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE AUTHORIZED PERSONNEL ONLY - 122813 754473-71775
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This confined space sign is designed with the following image: confined space symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CONFINED SPACE AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This confined space sign is designed with the following image: confined space symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CONFINED SPACE AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122813-ND 754473-71775
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE AUTHORIZED PERSONNEL ONLY - 122813
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details