Brady Corporation Signs, Nameplates, Posters 122809

Description
B120,10X7,BLU,BLK/WH T,WASH HANDS
Request a Quote Datasheet
Description
B120,10X7,BLU,BLK/WH T,WASH HANDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122809-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122809-ND
Signs, Nameplates, Posters 2267-122809-ND
B120,10X7,BLU,BLK/WH T,WASH HANDS

B120,10X7,BLU,BLK/WHT,WASH HANDS

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 122809 - 754473-71771 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 122809
754473-71771
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 122809 754473-71771
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE WASH HANDS BEFORE LEAVING THIS ROOM / AVISO LAVARSE LAS MANOS ANTES DE SALIR DE ESTE CUARTO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE WASH HANDS BEFORE LEAVING THIS ROOM / AVISO LAVARSE LAS MANOS ANTES DE SALIR DE ESTE CUARTO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122809-ND 754473-71771
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 122809
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 550549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Anti-static
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details