Brady Corporation Signs, Nameplates, Posters 122789

Description
B120,7X10,BLU,BLK/WH T,WASH HANDS
Request a Quote Datasheet
Description
B120,7X10,BLU,BLK/WH T,WASH HANDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122789-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122789-ND
Signs, Nameplates, Posters 2267-122789-ND
B120,7X10,BLU,BLK/WH T,WASH HANDS

B120,7X10,BLU,BLK/WHT,WASH HANDS

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 122789 - 754473-71751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 122789
754473-71751
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 122789 754473-71751
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: NOTICE WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: NOTICE WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122789-ND 754473-71751
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 122789
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details