Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 10 in Width x 14 in Height - 122787 122787

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY •IDENTIFY HAZARDS OF PERMIT SPACE. •DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. •DRAIN, CLEAN AND VENTILATE CONFINED SPACES. • ISOLATE CONFINED DISCONNECT FILL AND DRAIN LINES. TEST ATMOSPHERE •OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. •FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. •ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES •RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY •IDENTIFY HAZARDS OF PERMIT SPACE. •DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. •DRAIN, CLEAN AND VENTILATE CONFINED SPACES. • ISOLATE CONFINED DISCONNECT FILL AND DRAIN LINES. TEST ATMOSPHERE •OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. •FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. •ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES •RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 10 in Width x 14 in Height - 122787 - 754473-71749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 10 in Width x 14 in Height - 122787
754473-71749
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 10 in Width x 14 in Height - 122787 754473-71749
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY •IDENTIFY HAZARDS OF PERMIT SPACE. •DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. •DRAIN, CLEAN AND VENTILATE CONFINED SPACES. • ISOLATE CONFINED DISCONNECT FILL AND DRAIN LINES. TEST ATMOSPHERE •OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. •FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. •ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES •RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY •IDENTIFY HAZARDS OF PERMIT SPACE. •DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. •DRAIN, CLEAN AND VENTILATE CONFINED SPACES. • ISOLATE CONFINED DISCONNECT FILL AND DRAIN LINES. TEST ATMOSPHERE •OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. •FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. •ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES •RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71749
Product Name Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 10 in Width x 14 in Height - 122787
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768020-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details