Brady Corporation Signs, Nameplates, Posters 122785

Description
B120,14X10,BLU,BLK/W HT,WASH HAND
Request a Quote Datasheet
Description
B120,14X10,BLU,BLK/W HT,WASH HAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122785-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122785-ND
Signs, Nameplates, Posters 2267-122785-ND
B120,14X10,BLU,BLK/W HT,WASH HAND

B120,14X10,BLU,BLK/WHT,WASH HAND

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Language English / Spanish - 122785 - 754473-71747 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Language English / Spanish - 122785
754473-71747
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Language English / Spanish - 122785 754473-71747
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE WASH HANDS BEFORE LEAVING THIS ROOM / AVISO LAVARSE LAS MANOS ANTES DE SALIR DE ESTE CUARTO. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE WASH HANDS BEFORE LEAVING THIS ROOM / AVISO LAVARSE LAS MANOS ANTES DE SALIR DE ESTE CUARTO. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122785-ND 754473-71747
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Language English / Spanish - 122785
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details