Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 122778 122778

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 122778 - 754473-71740 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 122778
754473-71740
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 122778 754473-71740
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71740
Product Name Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 122778
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details