Brady Corporation Signs, Nameplates, Posters 122753

Description
B120 10X14 ANSI BLK,GRN/WHT EYE
Request a Quote Datasheet
Description
B120 10X14 ANSI BLK,GRN/WHT EYE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122753-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122753-ND
Signs, Nameplates, Posters 2267-122753-ND
B120 10X14 ANSI BLK,GRN/WHT EYE

B120 10X14 ANSI BLK,GRN/WHT EYE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION KEEP AREA CLEAR - 122753 - 754473-71712 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION KEEP AREA CLEAR - 122753
754473-71712
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION KEEP AREA CLEAR - 122753 754473-71712
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: EMERGENCY EYE WASH STATION KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: EMERGENCY EYE WASH STATION KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122753-ND 754473-71712
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION KEEP AREA CLEAR - 122753
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details