Brady Corporation Signs, Nameplates, Posters 122749

Description
B120,10X14,YEL,BLK/W HT,VIDEO SUR
Request a Quote Datasheet
Description
B120,10X14,YEL,BLK/W HT,VIDEO SUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122749-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122749-ND
Signs, Nameplates, Posters 2267-122749-ND
B120,10X14,YEL,BLK/W HT,VIDEO SUR

B120,10X14,YEL,BLK/WHT,VIDEO SUR

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - 122749 - 754473-71707 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - 122749
754473-71707
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - 122749 754473-71707
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This alarm / surveillance notice sign is manufactured with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: SECURITY NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This alarm / surveillance notice sign is manufactured with the following image: security surveillance symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: SECURITY NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122749-ND 754473-71707
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - 122749
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details