Brady Corporation Signs, Nameplates, Posters 122721

Description
MAINTENANCE SIGN
Request a Quote Datasheet
Description
MAINTENANCE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122721-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122721-ND
Signs, Nameplates, Posters 2267-122721-ND
MAINTENANCE SIGN

MAINTENANCE SIGN

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 122721 - 754473-71678 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 122721
754473-71678
Brady B-120 Fiberglass Reinforced Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 122721 754473-71678
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a blue background and text and/or image color(s) of white. This part is written in English with the following text: KEEP THIS PLACE CLEAN AND ORDERLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a blue background and text and/or image color(s) of white. This part is written in English with the following text: KEEP THIS PLACE CLEAN AND ORDERLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122721-ND 754473-71678
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 122721
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details