Brady Corporation Signs, Nameplates, Posters 122707

Description
B120,10X14,RED,BLK/W HT,IN CASE O
Request a Quote Datasheet
Description
B120,10X14,RED,BLK/W HT,IN CASE O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122707-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122707-ND
Signs, Nameplates, Posters 2267-122707-ND
B120,10X14,RED,BLK/W HT,IN CASE O

B120,10X14,RED,BLK/WHT,IN CASE O

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White In Case Of Fire Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 122707 - 754473-71664 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White In Case Of Fire Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 122707
754473-71664
Brady B-120 Fiberglass Reinforced Polyester Rectangle White In Case Of Fire Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 122707 754473-71664
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady in case of fire sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This in case of fire sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This in case of fire sign is printed with the following image: stairway symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady in case of fire sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This in case of fire sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This in case of fire sign is printed with the following image: stairway symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122707-ND 754473-71664
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White In Case Of Fire Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 122707
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details