DIRECTIONAL & EXIT SIGNS
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER INSIDE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.157 standard(s).
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-122702-ND | 754473-71659 |
| Product Name | Signs, Nameplates, Posters | Brady B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER INSIDE - 122702 |
| Safety / Warning Type | Fire / High Heat |