Brady Corporation Signs, Nameplates, Posters 122699

Description
EYE WASH SIGN
Request a Quote Datasheet
Description
EYE WASH SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122699-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122699-ND
Signs, Nameplates, Posters 2267-122699-ND
EYE WASH SIGN

EYE WASH SIGN

Buy Now Datasheet
Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYE WASH SIGN - 122699 - 754473-71656 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYE WASH SIGN - 122699
754473-71656
Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYE WASH SIGN - 122699 754473-71656
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. This product is written in English with the following text: EYE WASH SIGN. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. This product is written in English with the following text: EYE WASH SIGN. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122699-ND 754473-71656
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYE WASH SIGN - 122699
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details