Brady Corporation Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122698 122698

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is constructed using polyester which is the B-302 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is designed with the following image: arrow symbol. This SKU is written in English with the following text: EXIT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is constructed using polyester which is the B-302 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is designed with the following image: arrow symbol. This SKU is written in English with the following text: EXIT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122698 - 754473-71654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122698
754473-71654
Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122698 754473-71654
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is constructed using polyester which is the B-302 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is designed with the following image: arrow symbol. This SKU is written in English with the following text: EXIT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is constructed using polyester which is the B-302 Brady Material Code. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is designed with the following image: arrow symbol. This SKU is written in English with the following text: EXIT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71654
Product Name Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122698
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details