Brady Corporation Signs, Nameplates, Posters 122691

Description
STOP SOUND HORN PROCEED
Request a Quote Datasheet
Description
STOP SOUND HORN PROCEED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122691-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122691-ND
Signs, Nameplates, Posters 2267-122691-ND
STOP SOUND HORN PROCEED

STOP SOUND HORN PROCEED

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - Laminated - TEXT: STOP SOUND HORN PROCEED SLOWLY - 122691 - 754473-71646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - Laminated - TEXT: STOP SOUND HORN PROCEED SLOWLY - 122691
754473-71646
Brady B-302 Polyester Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - Laminated - TEXT: STOP SOUND HORN PROCEED SLOWLY - 122691 754473-71646
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: STOP SOUND HORN PROCEED SLOWLY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: STOP SOUND HORN PROCEED SLOWLY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122691-ND 754473-71646
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - Laminated - TEXT: STOP SOUND HORN PROCEED SLOWLY - 122691
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details