Brady Corporation Signs, Nameplates, Posters 122686

Description
CHEMICAL & HAZARDOUS MATERIALS S
Request a Quote Datasheet
Description
CHEMICAL & HAZARDOUS MATERIALS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122686-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122686-ND
Signs, Nameplates, Posters 2267-122686-ND
CHEMICAL & HAZARDOUS MATERIALS S

CHEMICAL & HAZARDOUS MATERIALS S

Buy Now Datasheet
Brady B-302 Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - Laminated - TEXT: USED OIL - 122686 - 754473-71640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - Laminated - TEXT: USED OIL - 122686
754473-71640
Brady B-302 Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - Laminated - TEXT: USED OIL - 122686 754473-71640
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: USED OIL. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: USED OIL. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122686-ND 754473-71640
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - Laminated - TEXT: USED OIL - 122686
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details