Brady Corporation Signs, Nameplates, Posters 122681

Description
SECURITY SIGN
Request a Quote Datasheet
Description
SECURITY SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122681-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122681-ND
Signs, Nameplates, Posters 2267-122681-ND
SECURITY SIGN

SECURITY SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - 122681 - 754473-71634 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - 122681
754473-71634
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - 122681 754473-71634
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY NO TRESPASSING VIOLATORS WILL BE PROSECUTED. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY NO TRESPASSING VIOLATORS WILL BE PROSECUTED. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122681-ND 754473-71634
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - 122681
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details