Brady Corporation Brady B-302 Polyester Lockout / Tagout Sign - Laminated - TEXT: LOCK OUT HERE - 122670 122670

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. This product is written in English with the following text: LOCK OUT HERE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. This product is written in English with the following text: LOCK OUT HERE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Lockout / Tagout Sign - Laminated - TEXT: LOCK OUT HERE - 122670 - 754473-71622 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Lockout / Tagout Sign - Laminated - TEXT: LOCK OUT HERE - 122670
754473-71622
Brady B-302 Polyester Lockout / Tagout Sign - Laminated - TEXT: LOCK OUT HERE - 122670 754473-71622
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. This product is written in English with the following text: LOCK OUT HERE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. This product is written in English with the following text: LOCK OUT HERE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71622
Product Name Brady B-302 Polyester Lockout / Tagout Sign - Laminated - TEXT: LOCK OUT HERE - 122670
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details