Brady Corporation Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122655 122655

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122655 - 754473-71607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122655
754473-71607
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122655 754473-71607
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71607
Product Name Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 122655
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details