Brady Corporation Signs, Nameplates, Posters 122649

Description
CONFINED SPACE SIGN
Request a Quote Datasheet
Description
CONFINED SPACE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122649-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122649-ND
Signs, Nameplates, Posters 2267-122649-ND
CONFINED SPACE SIGN

CONFINED SPACE SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - 122649 - 754473-71601 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - 122649
754473-71601
Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - 122649 754473-71601
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY •IDENTIFY HAZARDS OF PERMIT SPACE. •DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. •DRAIN, CLEAN AND VENTILATE CONFINED SPACES. • ISOLATE CONFINED DISCONNECT FILL AND DRAIN LINES. TEST ATMOSPHERE •OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. •FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. •ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES •RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.146, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY •IDENTIFY HAZARDS OF PERMIT SPACE. •DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. •DRAIN, CLEAN AND VENTILATE CONFINED SPACES. • ISOLATE CONFINED DISCONNECT FILL AND DRAIN LINES. TEST ATMOSPHERE •OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. •FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. •ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES •RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.146, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122649-ND 754473-71601
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - 122649
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details