Brady Corporation Signs, Nameplates, Posters 122648

Description
B302,10X7,BLU/BLK/WH T,BILINGUAL
Request a Quote Datasheet
Description
B302,10X7,BLU/BLK/WH T,BILINGUAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122648-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122648-ND
Signs, Nameplates, Posters 2267-122648-ND
B302,10X7,BLU/BLK/WH T,BILINGUAL

B302,10X7,BLU/BLK/WHT,BILINGUAL

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: NOTICE NO TRESPASSING / AVISO PROHIBIDO EL PASO - 754473-71600 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: NOTICE NO TRESPASSING / AVISO PROHIBIDO EL PASO
754473-71600
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: NOTICE NO TRESPASSING / AVISO PROHIBIDO EL PASO 754473-71600
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO TRESPASSING / AVISO PROHIBIDO EL PASO. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO TRESPASSING / AVISO PROHIBIDO EL PASO. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122648-ND 754473-71600
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: NOTICE NO TRESPASSING / AVISO PROHIBIDO EL PASO
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details