Brady Corporation Signs, Nameplates, Posters 122632

Description
DIRECTIONAL & EXIT SIGNS
Request a Quote Datasheet
Description
DIRECTIONAL & EXIT SIGNS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122632-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122632-ND
Signs, Nameplates, Posters 2267-122632-ND
DIRECTIONAL & EXIT SIGNS

DIRECTIONAL & EXIT SIGNS

Buy Now Datasheet
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER INSIDE - 122632 - 754473-71583 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER INSIDE - 122632
754473-71583
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER INSIDE - 122632 754473-71583
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This part is written in English with the following text: FIRE EXTINGUISHER INSIDE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This part is written in English with the following text: FIRE EXTINGUISHER INSIDE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122632-ND 754473-71583
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER INSIDE - 122632
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 5.91 inches (150 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details