Brady Corporation Signs, Nameplates, Posters 122631

Description
BILINGUAL SIGN
Request a Quote Datasheet
Description
BILINGUAL SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122631-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122631-ND
Signs, Nameplates, Posters 2267-122631-ND
BILINGUAL SIGN

BILINGUAL SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 122631 - 754473-71582 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 122631
754473-71582
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 122631 754473-71582
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: shower & eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: EMERGENCY SHOWER AND EYE WASH / DUCHA DE EMERGENCIA Y PARA LAVADO DE OJOS. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: shower & eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: EMERGENCY SHOWER AND EYE WASH / DUCHA DE EMERGENCIA Y PARA LAVADO DE OJOS. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122631-ND 754473-71582
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 122631
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details