Brady Corporation Brady B-302 Polyester Truck & Forklift Warehouse Traffic Sign - Laminated - TEXT: WATCH FOR LIFT TRUCKS - 122630 122630

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is produced using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: WATCH FOR LIFT TRUCKS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is produced using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: WATCH FOR LIFT TRUCKS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Truck & Forklift Warehouse Traffic Sign - Laminated - TEXT: WATCH FOR LIFT TRUCKS - 122630 - 754473-71581 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Truck & Forklift Warehouse Traffic Sign - Laminated - TEXT: WATCH FOR LIFT TRUCKS - 122630
754473-71581
Brady B-302 Polyester Truck & Forklift Warehouse Traffic Sign - Laminated - TEXT: WATCH FOR LIFT TRUCKS - 122630 754473-71581
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is produced using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: WATCH FOR LIFT TRUCKS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is produced using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: WATCH FOR LIFT TRUCKS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71581
Product Name Brady B-302 Polyester Truck & Forklift Warehouse Traffic Sign - Laminated - TEXT: WATCH FOR LIFT TRUCKS - 122630
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details