Brady Corporation Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYEWASH / SHOWER - 122624 122624

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. This item is written in English with the following text: EYEWASH / SHOWER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. This item is written in English with the following text: EYEWASH / SHOWER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYEWASH / SHOWER - 122624 - 754473-71574 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYEWASH / SHOWER - 122624
754473-71574
Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYEWASH / SHOWER - 122624 754473-71574
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. This item is written in English with the following text: EYEWASH / SHOWER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. This item is written in English with the following text: EYEWASH / SHOWER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71574
Product Name Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYEWASH / SHOWER - 122624
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 146413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details