Brady Corporation Signs, Nameplates, Posters 122623

Description
EYE WASH SIGN
Request a Quote Datasheet
Description
EYE WASH SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122623-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122623-ND
Signs, Nameplates, Posters 2267-122623-ND
EYE WASH SIGN

EYE WASH SIGN

Buy Now Datasheet
Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYE WASH SIGN - 122623 - 754473-71573 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYE WASH SIGN - 122623
754473-71573
Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYE WASH SIGN - 122623 754473-71573
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. This item is written in English with the following text: EYE WASH SIGN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. This item is written in English with the following text: EYE WASH SIGN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122623-ND 754473-71573
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Eyewash & Shower Sign - Laminated - TEXT: EYE WASH SIGN - 122623
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1579305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details