Brady Corporation Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122621 122621

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is made from polyester which is the B-302 Brady Material Code. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: EXIT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is made from polyester which is the B-302 Brady Material Code. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: EXIT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122621 - 754473-71569 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122621
754473-71569
Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122621 754473-71569
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is made from polyester which is the B-302 Brady Material Code. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: EXIT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is made from polyester which is the B-302 Brady Material Code. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: EXIT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71569
Product Name Brady B-302 Polyester Exit Sign - Laminated - TEXT: EXIT - 122621
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details