Brady Corporation Signs, Nameplates, Posters 122619

Description
CONSTRUCTION ZONE KEEP OUT
Request a Quote Datasheet
Description
CONSTRUCTION ZONE KEEP OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122619-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122619-ND
Signs, Nameplates, Posters 2267-122619-ND
CONSTRUCTION ZONE KEEP OUT

CONSTRUCTION ZONE KEEP OUT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Road Construction Sign - 14 in Width x 10 in Height - Laminated - TEXT: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT - 122619 - 754473-71567 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Road Construction Sign - 14 in Width x 10 in Height - Laminated - TEXT: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT - 122619
754473-71567
Brady B-302 Polyester Rectangle White Road Construction Sign - 14 in Width x 10 in Height - Laminated - TEXT: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT - 122619 754473-71567
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady road construction sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This road construction sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, MUTCD Eff. 2009, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady road construction sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This road construction sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, MUTCD Eff. 2009, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122619-ND 754473-71567
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Road Construction Sign - 14 in Width x 10 in Height - Laminated - TEXT: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT - 122619
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity - 97H3396 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 2.36 inches (60 mm)
View Details