Brady Corporation Signs, Nameplates, Posters 122602

Description
ADMITTANCE SIGN
Request a Quote Datasheet
Description
ADMITTANCE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122602-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122602-ND
Signs, Nameplates, Posters 2267-122602-ND
ADMITTANCE SIGN

ADMITTANCE SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING NO TRESPASSING - 122602 - 754473-71549 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING NO TRESPASSING - 122602
754473-71549
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING NO TRESPASSING - 122602 754473-71549
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady loitering, soliciting, & trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: PRIVATE PROPERTY NO HUNTING NO TRESPASSING. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady loitering, soliciting, & trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: PRIVATE PROPERTY NO HUNTING NO TRESPASSING. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122602-ND 754473-71549
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING NO TRESPASSING - 122602
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details