R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electronics sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electronics sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electronics sign is designed with the following image: no cell phone symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: NO CELLUAR PHONES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-122596-ND | 754473-71541 |
| Product Name | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - Laminated - TEXT: NO CELLUAR PHONES - 122596 |
| Materials of Construction | Polyester | Polyester |