Brady Corporation Signs, Nameplates, Posters 122585

Description
DIRECTIONAL & EXIT SIGN
Request a Quote Datasheet
Description
DIRECTIONAL & EXIT SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122585-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122585-ND
Signs, Nameplates, Posters 2267-122585-ND
DIRECTIONAL & EXIT SIGN

DIRECTIONAL & EXIT SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Shutoff Location Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY SHUT OFF - 122585 - 754473-71530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Shutoff Location Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY SHUT OFF - 122585
754473-71530
Brady B-302 Polyester Rectangle Red Shutoff Location Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY SHUT OFF - 122585 754473-71530
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady shutoff location sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: EMERGENCY SHUT OFF. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady shutoff location sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: EMERGENCY SHUT OFF. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122585-ND 754473-71530
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Shutoff Location Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY SHUT OFF - 122585
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details