Brady Corporation Signs, Nameplates, Posters 122566

Description
FIRE SIGN
Request a Quote Datasheet
Description
FIRE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122566-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122566-ND
Signs, Nameplates, Posters 2267-122566-ND
FIRE SIGN

FIRE SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE HOSE - 122566 - 754473-71511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE HOSE - 122566
754473-71511
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE HOSE - 122566 754473-71511
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire hose symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.158, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire hose symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.158, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122566-ND 754473-71511
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE HOSE - 122566
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 284601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Width 11.02 inches (280 mm)
View Details