Brady Corporation Signs, Nameplates, Posters 122556

Description
NO EXIT
Request a Quote Datasheet
Description
NO EXIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122556-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122556-ND
Signs, Nameplates, Posters 2267-122556-ND
NO EXIT

NO EXIT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene No Exit Sign - TEXT: NO EXIT - 122556 - 754473-71501 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene No Exit Sign - TEXT: NO EXIT - 122556
754473-71501
Brady B-401 High Impact Polystyrene No Exit Sign - TEXT: NO EXIT - 122556 754473-71501
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady no exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. This SKU is written in English with the following text: NO EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady no exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. This SKU is written in English with the following text: NO EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122556-ND 754473-71501
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene No Exit Sign - TEXT: NO EXIT - 122556
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2847150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.64 ft (5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details